Micron Technology, Inc. Memory M29W800DB70N6E

Description
FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70ns 48-TSOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70ns 48-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M29W800DB70N6E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70ns 48-TSOP

FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Memory - Flash - M29W800DB70N6E - 020885-M29W800DB70N6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W800DB70N6E
020885-M29W800DB70N6E
Memory - Flash - M29W800DB70N6E 020885-M29W800DB70N6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 020885-M29W800DB70N6 E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 70ns Family Name: M29W800DB Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): AM29LV800BB-120EIT; Am29LV800BB-120EF; Am29LV800BB-120FE; Introduction Date: May 04, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 020885-M29W800DB70N6E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8, 512K x 16)
Access Time: 70ns
Family Name: M29W800DB
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): AM29LV800BB-120EIT; Am29LV800BB-120EF; Am29LV800BB-120FE;
Introduction Date: May 04, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-M29W800DB70N6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W800DB70N6E
Memory IC and Storage Component 774-M29W800DB70N6E
IC FLASH 8MBIT PARALLEL 48TSOP I Product overview: M29W800DB70N6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W800DB70N6E can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PARALLEL 48TSOP I Product overview: M29W800DB70N6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W800DB70N6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M29W800DB70N6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit Parallel 70 ns 48-TSOP I

FLASH - NOR Memory IC 8Mbit Parallel 70 ns 48-TSOP I

Buy Now Datasheet
Flash, 8Mbit, 70Ns, Tsop-48; Flash Memory Type Numonyx - 37M5015 - Newark, An Avnet Company
Chicago, IL, United States
Flash, 8Mbit, 70Ns, Tsop-48; Flash Memory Type Numonyx
37M5015
Flash, 8Mbit, 70Ns, Tsop-48; Flash Memory Type Numonyx 37M5015
FLASH, 8MBIT, 70NS, TSOP-48; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; Access Time:70ns; MSL:- RoHS Compliant: Yes

FLASH, 8MBIT, 70NS, TSOP-48; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; Access Time:70ns; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 8MBIT PARALLEL 48TSOP

IC FLASH 8MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
IC FLASH 8MBIT PARALLEL 48TSOP

IC FLASH 8MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M29W800DB70N6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W800DB70N6E
Integrated Circuits (ICs) - Memory - Memory M29W800DB70N6E
IC FLASH 8MBIT PARALLEL 48TSOP I

IC FLASH 8MBIT PARALLEL 48TSOP I

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M29W800DB70N6E-ND 020885-M29W800DB70N6E 774-M29W800DB70N6E M29W800DB70N6E 37M5015 M29W800DB70N6E M29W800DB70N6E M29W800DB70N6E
Product Name Memory Memory - Flash - M29W800DB70N6E Memory IC and Storage Component Memory Flash, 8Mbit, 70Ns, Tsop-48; Flash Memory Type Numonyx Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash Flash; FLASH - NOR Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type "48-TFSOP (0.724"", 18.40mm Width)" SOP; 48-TSOP Tray 48-TFSOP (0.724\", 18.40mm Width) TSOP 48-TFSOP (0.724", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - JM38510/23102BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details