Manufacturer: Micron Technology Inc.
Win Source Part Number: 784977-M29W800DB45ZE
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8, 512K x 16)
Access Time: 45ns
Family Name: M29W800DB
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA (6x8)
Alternative Parts (Cross-Reference): MX29LV800CTXHI-70G; M29W800DB45ZE6F; M29W800DB45ZE6T; S29AL008D55BANR10; S29AL008D55BANR13; Am29LV800BB-70WBF; S29AL008D55BFNR11;
Introduction Date: December 13, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 45ns 48-TFBGA (6x8)
IC FLASH 8MBIT PARALLEL 48TFBGA Product overview: M29W800DB45ZE6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W800DB45ZE6E can be used for catalog matching and distributor lookup.
IC FLASH 8MBIT PARALLEL 48TFBGA
IC FLASH 8MBIT PARALLEL 48TFBGA
FLASH - NOR Memory IC 8Mbit Parallel 45 ns 48-TFBGA (6x8)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 784977-M29W800DB45ZE6E | M29W800DB45ZE6E-ND | 774-M29W800DB45ZE6E | M29W800DB45ZE6E | M29W800DB45ZE6E | M29W800DB45ZE6E |
| Product Name | Memory - Flash - M29W800DB45ZE6E | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | ||
| Cycle Time | 45 ns | 45 ns | 45 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |