Micron Technology, Inc. Memory M29W800DB45N6E

Description
FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 45ns 48-TSOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 45ns 48-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M29W800DB45N6E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 45ns 48-TSOP

FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 45ns 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1320429-M29W800DB45N6E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1320429-M29W800DB45N6E
Integrated Circuits (ICs) - Memory - Memory 1320429-M29W800DB45N6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 1320429-M29W800DB45N 6E Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tray Standard Package: 576 Mounting: Surface Mount Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 45 ns Voltage - Supply: 2.7V ~ 3.6V Supplier Device Package: 48-TSOP I Temperature Range - Operating: -40°C ~ 85°C Case / Package: 48-TFSOP (0.724", 18.40mm Width) Memory Format: FLASH Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 181533,-M29W800DB45N 6E Base Product Number: M29W800 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1320429-M29W800DB45N6E
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tray
Standard Package: 576
Mounting: Surface Mount
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8, 512K x 16)
Access Time: 45 ns
Voltage - Supply: 2.7V ~ 3.6V
Supplier Device Package: 48-TSOP I
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-TFSOP (0.724", 18.40mm Width)
Memory Format: FLASH
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 181533,-M29W800DB45N6E
Base Product Number: M29W800
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
IC FLASH 8MBIT PARALLEL 48TSOP

IC FLASH 8MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Memory - M29W800DB45N6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit Parallel 45 ns 48-TSOP I

FLASH - NOR Memory IC 8Mbit Parallel 45 ns 48-TSOP I

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M29W800DB45N6E-ND 1320429-M29W800DB45N6E M29W800DB45N6E M29W800DB45N6E
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits
Package Type "48-TFSOP (0.724"", 18.40mm Width)" SOP; 48-TFSOP (0.724", 18.40mm Width) 48-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 4720BDC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Surface Mount
View Details
2 suppliers
Memory - S25FL116K0XNFB010-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 16000 kbits
View Details
4 suppliers
Memory - S25FL032P0XBHI020 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details