Micron Technology, Inc. Memory M29W640GT70ZS6F TR

Description
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70ns 64-FBGA (11x13)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70ns 64-FBGA (11x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M29W640GT70ZS6FTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70ns 64-FBGA (11x13)

FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70ns 64-FBGA (11x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-M29W640GT70ZS6F TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W640GT70ZS6F TR
Memory IC and Storage Component 774-M29W640GT70ZS6F TR
IC FLASH 64MBIT PARALLEL 64FBGA Product overview: M29W640GT70ZS6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W640GT70ZS6F TR can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PARALLEL 64FBGA Product overview: M29W640GT70ZS6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W640GT70ZS6F TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M29W640GT70ZS6F TR - 784976-M29W640GT70ZS6F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W640GT70ZS6F TR
784976-M29W640GT70ZS6F TR
Memory - Flash - M29W640GT70ZS6F TR 784976-M29W640GT70ZS6F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 784976-M29W640GT70ZS 6F TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-LBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 70ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 64-FBGA (11x13) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 784976-M29W640GT70ZS6F TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-LBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 70ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 64-FBGA (11x13)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 64MBIT PARALLEL 64FBGA

IC FLASH 64MBIT PARALLEL 64FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M29W640GT70ZS6F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W640GT70ZS6F TR
Integrated Circuits (ICs) - Memory - Memory M29W640GT70ZS6F TR
IC FLASH 64MBIT PARALLEL 64FBGA

IC FLASH 64MBIT PARALLEL 64FBGA

Supplier's Site
Memory - M29W640GT70ZS6F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 70 ns 64-FBGA (11x13)

FLASH - NOR Memory IC 64Mbit Parallel 70 ns 64-FBGA (11x13)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M29W640GT70ZS6FTR-ND 774-M29W640GT70ZS6F TR 784976-M29W640GT70ZS6F TR M29W640GT70ZS6F TR M29W640GT70ZS6F TR M29W640GT70ZS6F TR
Product Name Memory Memory IC and Storage Component Memory - Flash - M29W640GT70ZS6F TR Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 64-LBGA BGA; Tape & Reel (TR) BGA; 64-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers
Quad Memory IC and Storage Component - 774-S25FL116K0XNFB010 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details