Micron Technology, Inc. 3V 3.3V Memory IC and Storage Component M29W640GT70ZA6E

Description
NOR Flash Parallel 3V/3.3V 64M-bit 8M x 8/4M x 16 70ns 48-Pin TFBGA Tray / IC FLASH 64MBIT 70NS 48TFBGA Product overview: M29W640GT70ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W640GT70ZA6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NOR Flash Parallel 3V/3.3V 64M-bit 8M x 8/4M x 16 70ns 48-Pin TFBGA Tray / IC FLASH 64MBIT 70NS 48TFBGA Product overview: M29W640GT70ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W640GT70ZA6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V 3.3V Memory IC and Storage Component - 774-M29W640GT70ZA6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V Memory IC and Storage Component
774-M29W640GT70ZA6E
3V 3.3V Memory IC and Storage Component 774-M29W640GT70ZA6E
NOR Flash Parallel 3V/3.3V 64M-bit 8M x 8/4M x 16 70ns 48-Pin TFBGA Tray / IC FLASH 64MBIT 70NS 48TFBGA Product overview: M29W640GT70ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W640GT70ZA6E can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 64M-bit 8M x 8/4M x 16 70ns 48-Pin TFBGA Tray / IC FLASH 64MBIT 70NS 48TFBGA Product overview: M29W640GT70ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W640GT70ZA6E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M29W640GT70ZA6E - 088645-M29W640GT70ZA6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W640GT70ZA6E
088645-M29W640GT70ZA6E
Memory - Flash - M29W640GT70ZA6E 088645-M29W640GT70ZA6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 088645-M29W640GT70ZA 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 70ns Family Name: M29W640GT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S29GL064A10BFIR13 ; S29GL064A90BFIR13 ; S29GL064A11BFIR12; S29GL064A11BFIR20 ; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 088645-M29W640GT70ZA6E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 70ns
Family Name: M29W640GT
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TFBGA (6x8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S29GL064A10BFIR13 ; S29GL064A90BFIR13 ; S29GL064A11BFIR12; S29GL064A11BFIR20 ;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M29W640GT70ZA6E 088645-M29W640GT70ZA6E
Product Name 3V 3.3V Memory IC and Storage Component Memory - Flash - M29W640GT70ZA6E
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 9021932 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 2020-MD28F010-15/B - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Bulk
View Details
4 suppliers
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details