Micron Technology, Inc. Memory IC and Storage Component M29W640GL70NB6F

Description
IC FLASH 64MBIT 70NS 56TSOP Product overview: M29W640GL70NB6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W640GL70NB6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 64MBIT 70NS 56TSOP Product overview: M29W640GL70NB6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W640GL70NB6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M29W640GL70NB6F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W640GL70NB6F
Memory IC and Storage Component 774-M29W640GL70NB6F
IC FLASH 64MBIT 70NS 56TSOP Product overview: M29W640GL70NB6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W640GL70NB6F can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT 70NS 56TSOP Product overview: M29W640GL70NB6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W640GL70NB6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M29W640GL70NB6F - 207050-M29W640GL70NB6F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W640GL70NB6F
207050-M29W640GL70NB6F
Memory - Flash - M29W640GL70NB6F 207050-M29W640GL70NB6F
Manufacturer: Micron Technology Inc. Win Source Part Number: 207050-M29W640GL70NB 6F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 70ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH

Manufacturer: Micron Technology Inc.
Win Source Part Number: 207050-M29W640GL70NB6F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M29W640GL70NB6F 207050-M29W640GL70NB6F
Product Name Memory IC and Storage Component Memory - Flash - M29W640GL70NB6F
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 584271-003-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details