Micron Technology, Inc. Memory - Flash - M29W640GH70ZF6F M29W640GH70ZF6F

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073622-M29W640GH70Z F6F Packaging: Tape & Reel Voltage: 2.7 V Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 64 Mb Sync/Async: Asynchronous Number of Pins: 64 Categories: Flash Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542320070, 8542320070 Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 10 mA
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073622-M29W640GH70Z F6F Packaging: Tape & Reel Voltage: 2.7 V Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 64 Mb Sync/Async: Asynchronous Number of Pins: 64 Categories: Flash Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542320070, 8542320070 Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 10 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29W640GH70ZF6F - 1073622-M29W640GH70ZF6F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W640GH70ZF6F
1073622-M29W640GH70ZF6F
Memory - Flash - M29W640GH70ZF6F 1073622-M29W640GH70ZF6F
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073622-M29W640GH70Z F6F Packaging: Tape & Reel Voltage: 2.7 V Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 64 Mb Sync/Async: Asynchronous Number of Pins: 64 Categories: Flash Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542320070, 8542320070 Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 10 mA

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073622-M29W640GH70ZF6F
Packaging: Tape & Reel
Voltage: 2.7 V
Memory Type: NOR
Interface: Parallel
Access Time: 70 ns
Density: 64 Mb
Sync/Async: Asynchronous
Number of Pins: 64
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8542320070, 8542320070
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 10 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1073622-M29W640GH70ZF6F
Product Name Memory - Flash - M29W640GH70ZF6F
Memory Category Flash; NOR
Access Time 70 ns
Operating Temperature -40 C (-40 F)
Density 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

12V Memory IC and Storage Component - 774-TMS28F010A-12C4FML - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; PROM
Package Type PLCC; PLCC
View Details
2 suppliers
Memory - 448-S25FL032P0XMFB013DKR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 32000 kbits
View Details
5 suppliers
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details