Micron Technology, Inc. Memory - Flash - M29W640GH70NB6E M29W640GH70NB6E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020881-M29W640GH70NB 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020881-M29W640GH70NB 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29W640GH70NB6E - 020881-M29W640GH70NB6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W640GH70NB6E
020881-M29W640GH70NB6E
Memory - Flash - M29W640GH70NB6E 020881-M29W640GH70NB6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 020881-M29W640GH70NB 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH

Manufacturer: Micron Technology Inc.
Win Source Part Number: 020881-M29W640GH70NB6E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH

Buy Now Datasheet
Memory - M29W640GH70NB6E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70ns 56-TSOP

FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70ns 56-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-M29W640GH70NB6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W640GH70NB6E
Memory IC and Storage Component 774-M29W640GH70NB6E
IC FLASH 64MBIT PARALLEL 56TSOP Product overview: M29W640GH70NB6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W640GH70NB6E can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PARALLEL 56TSOP Product overview: M29W640GH70NB6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W640GH70NB6E can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 64MBIT PARALLEL 56TSOP

IC FLASH 64MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M29W640GH70NB6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W640GH70NB6E
Integrated Circuits (ICs) - Memory - Memory M29W640GH70NB6E
IC FLASH 64MBIT PARALLEL 56TSOP

IC FLASH 64MBIT PARALLEL 56TSOP

Supplier's Site
Memory - M29W640GH70NB6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 70 ns 56-TSOP

FLASH - NOR Memory IC 64Mbit Parallel 70 ns 56-TSOP

Buy Now Datasheet
IC FLASH 64MBIT PARALLEL 56TSOP

IC FLASH 64MBIT PARALLEL 56TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 020881-M29W640GH70NB6E M29W640GH70NB6E-ND 774-M29W640GH70NB6E M29W640GH70NB6E M29W640GH70NB6E M29W640GH70NB6E M29W640GH70NB6E
Product Name Memory - Flash - M29W640GH70NB6E Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; FLASH - NOR Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 56-TSOP "56-TFSOP (0.724"", 18.40mm Width)" Tray 56-TFSOP (0.724", 18.40mm Width) 56-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL128SAGMFA000 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Memory - IS29GL128S-10DHV01-TR - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details