Manufacturer: Micron Technology Inc.
Win Source Part Number: 924799-M29W640GB70ZF
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70 ns 64-TBGA (10x13)
Package: Reel - TR
Package: 64-TBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M29W640
Categories: Integrated Circuits (ICs)
Case / Package: 64-TBGA (10x13)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: M29W640GB70ZF3F TR-ND, M29W640GB70ZF3FTR
IC FLASH 64MBIT PARALLEL 64TBGA Product overview: M29W640GB70ZF3F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W640GB70ZF3F TR can be used for catalog matching and distributor lookup.
IC FLASH 64MBIT PARALLEL 64TBGA
FLASH - NOR Memory IC 64Mbit Parallel 70 ns 64-TBGA (10x13)
IC FLASH 64MBIT PARALLEL 64TBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 924799-M29W640GB70ZF3F TR | 774-M29W640GB70ZF3F TR | M29W640GB70ZF3F TR | M29W640GB70ZF3F TR | M29W640GB70ZF3F TR |
| Product Name | Memory - Flash - M29W640GB70ZF3F TR | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | BGA; 64-TBGA (10x13) | BGA; Tape & Reel (TR) | BGA; 64-TBGA | ||
| Access Time | 70 ns | 70 ns | 70 ns |