Micron Technology, Inc. Memory M29W640GB70ZA6E

Description
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70ns 48-TFBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70ns 48-TFBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M29W640GB70ZA6E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70ns 48-TFBGA (6x8)

FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70ns 48-TFBGA (6x8)

Buy Now Datasheet
Memory - Flash - M29W640GB70ZA6E - 1065055-M29W640GB70ZA6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W640GB70ZA6E
1065055-M29W640GB70ZA6E
Memory - Flash - M29W640GB70ZA6E 1065055-M29W640GB70ZA6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 1065055-M29W640GB70Z A6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 70ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1065055-M29W640GB70ZA6E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TFBGA (6x8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-M29W640GB70ZA6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W640GB70ZA6E
Memory IC and Storage Component 774-M29W640GB70ZA6E
IC FLASH 64MBIT PARALLEL 48TFBGA Product overview: M29W640GB70ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W640GB70ZA6E can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PARALLEL 48TFBGA Product overview: M29W640GB70ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W640GB70ZA6E can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 64MBIT PARALLEL 48TFBGA

IC FLASH 64MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
Memory - M29W640GB70ZA6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 70 ns 48-TFBGA (6x8)

FLASH - NOR Memory IC 64Mbit Parallel 70 ns 48-TFBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M29W640GB70ZA6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W640GB70ZA6E
Integrated Circuits (ICs) - Memory - Memory M29W640GB70ZA6E
IC FLASH 64MBIT PARALLEL 48TFBGA

IC FLASH 64MBIT PARALLEL 48TFBGA

Supplier's Site
IC FLASH 64MBIT PARALLEL 48TFBGA

IC FLASH 64MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M29W640GB70ZA6E-ND 1065055-M29W640GB70ZA6E 774-M29W640GB70ZA6E M29W640GB70ZA6E M29W640GB70ZA6E M29W640GB70ZA6E M29W640GB70ZA6E
Product Name Memory Memory - Flash - M29W640GB70ZA6E Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 48-TFBGA BGA; 48-TFBGA (6x8) BGA; Tray BGA; 48-TFBGA 48-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - MM54C200D/883 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 520 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details