Category: IT infrastructure Memory
Win Source Part Number: 1452723-M29W640GB70Z
Manufacturer: Micron Technology Inc.
IC FLASH 64MBIT PARALLEL 48TFBGA
FLASH - NOR Memory IC 64Mbit Parallel 70 ns 48-TFBGA (6x8)
IC FLASH 64MBIT PARALLEL 48TFBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1452723-M29W640GB70ZA3E | M29W640GB70ZA3E | M29W640GB70ZA3E | M29W640GB70ZA3E |
| Product Name | IT infrastructure Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Cycle Time | 70 ns | |||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | |
| Supply Voltage | Surface Mount | 3.6V; 2.7V ~ 3.6V |