FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70ns 56-TSOP
Manufacturer: Micron Technology Inc.
Win Source Part Number: 1210299-M29W640GB70N
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Supplier Device Package: 56-TSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.numonyx.com
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: M29W640
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
IC FLASH 64MBIT PARALLEL 56TSOP Product overview: M29W640GB70NB6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W640GB70NB6E can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 64Mbit Parallel 70 ns 56-TSOP
IC FLASH 64MBIT PARALLEL 56TSOP
IC FLASH 64MBIT PARALLEL 56TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M29W640GB70NB6E-ND | 1210299-M29W640GB70NB6E | 774-M29W640GB70NB6E | M29W640GB70NB6E | M29W640GB70NB6E | M29W640GB70NB6E |
| Product Name | Memory | Memory - Flash - M29W640GB70NB6E | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | ||
| Package Type | "56-TFSOP (0.724"", 18.40mm Width)" | Tray | 56-TFSOP (0.724\", 18.40mm Width) |