Micron Technology, Inc. Memory - Flash - M29W640FB70N6F TR M29W640FB70N6F TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 880597-M29W640FB70N6 F TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70 ns 48-TSOP Package: Reel - TR Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: M29W640 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -M29W640FB70N6FCT, M29W640FB70N6F CT-ND, M29W640FB70N6F TR-ND, M29W640FB70N6F DKR-ND, M29W640FB70N6FDKR, M29W640FB70N6F CT, M29W640FB70N6FCT, M29W640FB70N6FTR, M29W640FB70N6F, -M29W640FB70N6F-ND, M29W640FB70N6F DKR, -M29W640FB70N6FTR
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 880597-M29W640FB70N6 F TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70 ns 48-TSOP Package: Reel - TR Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: M29W640 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -M29W640FB70N6FCT, M29W640FB70N6F CT-ND, M29W640FB70N6F TR-ND, M29W640FB70N6F DKR-ND, M29W640FB70N6FDKR, M29W640FB70N6F CT, M29W640FB70N6FCT, M29W640FB70N6FTR, M29W640FB70N6F, -M29W640FB70N6F-ND, M29W640FB70N6F DKR, -M29W640FB70N6FTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29W640FB70N6F TR - 880597-M29W640FB70N6F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W640FB70N6F TR
880597-M29W640FB70N6F TR
Memory - Flash - M29W640FB70N6F TR 880597-M29W640FB70N6F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 880597-M29W640FB70N6 F TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70 ns 48-TSOP Package: Reel - TR Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: M29W640 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -M29W640FB70N6FCT, M29W640FB70N6F CT-ND, M29W640FB70N6F TR-ND, M29W640FB70N6F DKR-ND, M29W640FB70N6FDKR, M29W640FB70N6F CT, M29W640FB70N6FCT, M29W640FB70N6FTR, M29W640FB70N6F, -M29W640FB70N6F-ND, M29W640FB70N6F DKR, -M29W640FB70N6FTR

Manufacturer: Micron Technology Inc.
Win Source Part Number: 880597-M29W640FB70N6F TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70 ns 48-TSOP
Package: Reel - TR
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M29W640
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: -M29W640FB70N6FCT, M29W640FB70N6F CT-ND, M29W640FB70N6F TR-ND, M29W640FB70N6F DKR-ND, M29W640FB70N6FDKR, M29W640FB70N6F CT, M29W640FB70N6FCT, M29W640FB70N6FTR, M29W640FB70N6F, -M29W640FB70N6F-ND, M29W640FB70N6F DKR, -M29W640FB70N6FTR

Buy Now Datasheet
Memory IC and Storage Component - 774-M29W640FB70N6F TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W640FB70N6F TR
Memory IC and Storage Component 774-M29W640FB70N6F TR
IC FLASH 64MBIT PARALLEL 48TSOP Product overview: M29W640FB70N6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W640FB70N6F TR can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PARALLEL 48TSOP Product overview: M29W640FB70N6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W640FB70N6F TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M29W640FB70N6FTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70ns 48-TSOP

FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Memory - M29W640FB70N6F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 70 ns 48-TSOP

FLASH - NOR Memory IC 64Mbit Parallel 70 ns 48-TSOP

Buy Now
Integrated Circuits (ICs) - Memory - Memory - M29W640FB70N6F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W640FB70N6F TR
Integrated Circuits (ICs) - Memory - Memory M29W640FB70N6F TR
IC FLASH 64MBIT PARALLEL 48TSOP

IC FLASH 64MBIT PARALLEL 48TSOP

Supplier's Site
IC FLASH 64MBIT PARALLEL 48TSOP

IC FLASH 64MBIT PARALLEL 48TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 880597-M29W640FB70N6F TR 774-M29W640FB70N6F TR M29W640FB70N6FTR-ND M29W640FB70N6F TR M29W640FB70N6F TR M29W640FB70N6F TR
Product Name Memory - Flash - M29W640FB70N6F TR Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TSOP Tape & Reel (TR) "48-TFSOP (0.724"", 18.40mm Width)" 48-TFSOP (0.724\", 18.40mm Width)
Access Time 70 ns 70 ns 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details