Micron Technology, Inc. Memory - Flash - M29W640FB70N6E M29W640FB70N6E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020878-M29W640FB70N6 E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 70ns Family Name: M29W640FB Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S29GL064M90TFIR72; S29GL064M90TAIR72; Am29LV065MU101EF; S29GL064M90TBIR70; Introduction Date: October 10, 2005 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020878-M29W640FB70N6 E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 70ns Family Name: M29W640FB Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S29GL064M90TFIR72; S29GL064M90TAIR72; Am29LV065MU101EF; S29GL064M90TBIR70; Introduction Date: October 10, 2005 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29W640FB70N6E - 020878-M29W640FB70N6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W640FB70N6E
020878-M29W640FB70N6E
Memory - Flash - M29W640FB70N6E 020878-M29W640FB70N6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 020878-M29W640FB70N6 E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 70ns Family Name: M29W640FB Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S29GL064M90TFIR72; S29GL064M90TAIR72; Am29LV065MU101EF; S29GL064M90TBIR70; Introduction Date: October 10, 2005 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 020878-M29W640FB70N6E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 70ns
Family Name: M29W640FB
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S29GL064M90TFIR72; S29GL064M90TAIR72; Am29LV065MU101EF; S29GL064M90TBIR70;
Introduction Date: October 10, 2005
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-M29W640FB70N6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W640FB70N6E
Memory IC and Storage Component 774-M29W640FB70N6E
IC FLASH 64MBIT PARALLEL 48TSOP Product overview: M29W640FB70N6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W640FB70N6E can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PARALLEL 48TSOP Product overview: M29W640FB70N6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W640FB70N6E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M29W640FB70N6E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70ns 48-TSOP

FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
IC FLASH 64MBIT PARALLEL 48TSOP

IC FLASH 64MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M29W640FB70N6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W640FB70N6E
Integrated Circuits (ICs) - Memory - Memory M29W640FB70N6E
IC FLASH 64MBIT PARALLEL 48TSOP

IC FLASH 64MBIT PARALLEL 48TSOP

Supplier's Site
Memory - M29W640FB70N6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 70 ns 48-TSOP

FLASH - NOR Memory IC 64Mbit Parallel 70 ns 48-TSOP

Buy Now
IC FLASH 64MBIT PARALLEL 48TSOP

IC FLASH 64MBIT PARALLEL 48TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 020878-M29W640FB70N6E 774-M29W640FB70N6E M29W640FB70N6E-ND M29W640FB70N6E M29W640FB70N6E M29W640FB70N6E M29W640FB70N6E
Product Name Memory - Flash - M29W640FB70N6E Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH - NOR
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TSOP Tray "48-TFSOP (0.724"", 18.40mm Width)" 48-TFSOP (0.724\", 18.40mm Width) 48-TFSOP (0.724", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
IC 8 BIT A/D MOD FLASH 20-SSOP - 815-TLC0820ACDBR - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SSOP; 20-SSOP (0.209, 5.30mm Width)
View Details
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory - 71256L35YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details