Micron Technology, Inc. Memory - Flash - M29W400FT5AZA6F TR M29W400FT5AZA6F TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 784970-M29W400FT5AZA 6F TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8, 256K x 16) Access Time: 55ns Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 48-TFBGA (6x8) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 784970-M29W400FT5AZA 6F TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8, 256K x 16) Access Time: 55ns Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 48-TFBGA (6x8) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29W400FT5AZA6F TR - 784970-M29W400FT5AZA6F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W400FT5AZA6F TR
784970-M29W400FT5AZA6F TR
Memory - Flash - M29W400FT5AZA6F TR 784970-M29W400FT5AZA6F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 784970-M29W400FT5AZA 6F TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8, 256K x 16) Access Time: 55ns Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 48-TFBGA (6x8) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 784970-M29W400FT5AZA6F TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8, 256K x 16)
Access Time: 55ns
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA (6x8)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-M29W400FT5AZA6F TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W400FT5AZA6F TR
Memory IC and Storage Component 774-M29W400FT5AZA6F TR
IC FLASH 4MBIT PARALLEL 48TFBGA Product overview: M29W400FT5AZA6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W400FT5AZA6F TR can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 48TFBGA Product overview: M29W400FT5AZA6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W400FT5AZA6F TR can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 4MBIT PARALLEL 48TFBGA

IC FLASH 4MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W400FT5AZA6F TR
Integrated Circuits (ICs) - Memory - Memory M29W400FT5AZA6F TR
IC FLASH 4MBIT PARALLEL 48TFBGA

IC FLASH 4MBIT PARALLEL 48TFBGA

Supplier's Site
Memory - M29W400FT5AZA6F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit Parallel 55 ns 48-TFBGA (6x8)

FLASH - NOR Memory IC 4Mbit Parallel 55 ns 48-TFBGA (6x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 784970-M29W400FT5AZA6F TR 774-M29W400FT5AZA6F TR M29W400FT5AZA6F TR M29W400FT5AZA6F TR M29W400FT5AZA6F TR
Product Name Memory - Flash - M29W400FT5AZA6F TR Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 55 ns 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - EEPROM - 24LC04T-I/SL100 - 854740-24LC04T-I/SL100 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers