FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 70ns 48-TSOP
FLASH - NOR Memory IC 4Mbit Parallel 70 ns 48-TSOP I
IC FLASH 4MBIT PARALLEL 48TSOP
IC FLASH 4MBIT PARALLEL 48TSOP I
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M29W400DT70N1-ND | M29W400DT70N1 | M29W400DT70N1 | M29W400DT70N1 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724\", 18.40mm Width) |