Micron Technology, Inc. Memory - Flash - M29W400DB70N6F M29W400DB70N6F

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973249-M29W400DB70N6 F Packaging: Tape & Reel Voltage: 2.7 V Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Asynchronous Number of Pins: 48 Categories: Flash Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542320070 Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 10 mA
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973249-M29W400DB70N6 F Packaging: Tape & Reel Voltage: 2.7 V Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Asynchronous Number of Pins: 48 Categories: Flash Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542320070 Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 10 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29W400DB70N6F - 973249-M29W400DB70N6F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W400DB70N6F
973249-M29W400DB70N6F
Memory - Flash - M29W400DB70N6F 973249-M29W400DB70N6F
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973249-M29W400DB70N6 F Packaging: Tape & Reel Voltage: 2.7 V Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Asynchronous Number of Pins: 48 Categories: Flash Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542320070 Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 10 mA

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973249-M29W400DB70N6F
Packaging: Tape & Reel
Voltage: 2.7 V
Mounting: SMD (SMT)
Memory Type: NOR
Interface: Parallel
Access Time: 70 ns
Density: 4 Mb
Number of Words: 512000
Sync/Async: Asynchronous
Number of Pins: 48
Categories: Flash
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8542320070
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 10 mA

Buy Now
3V 3.3V Memory IC and Storage Component - 774-M29W400DB70N6F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V Memory IC and Storage Component
774-M29W400DB70N6F
3V 3.3V Memory IC and Storage Component 774-M29W400DB70N6F
NOR Flash Parallel 3V/3.3V 4M-bit 512K x 8/256K x 16 70ns 48-Pin TSOP T/R Product overview: M29W400DB70N6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W400DB70N6F can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 4M-bit 512K x 8/256K x 16 70ns 48-Pin TSOP T/R Product overview: M29W400DB70N6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W400DB70N6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 973249-M29W400DB70N6F 774-M29W400DB70N6F
Product Name Memory - Flash - M29W400DB70N6F 3V 3.3V Memory IC and Storage Component
Memory Category Flash; NOR Flash
Access Time 70 ns 70 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 4000 kbits 4000 kbits
Package Type SOP; TSOP Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 9021931 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71256SA12TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details