Manufacturer: Micron Technology Inc.
Win Source Part Number: 924797-M29W400DB70N6
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 70 ns 48-TSOP
Package: Reel - TR
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M29W400
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: M29W400DB70N6F, M29W400DB70N6F TR-ND, M29W400DB70N6FTR
IC FLASH 4MBIT PARALLEL 48TSOP I Product overview: M29W400DB70N6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W400DB70N6F TR can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 4Mbit Parallel 70 ns 48-TSOP I
IC FLASH 4MBIT PARALLEL 48TSOP I
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 924797-M29W400DB70N6F TR | 774-M29W400DB70N6F TR | M29W400DB70N6F TR | M29W400DB70N6F TR |
| Product Name | Memory - Flash - M29W400DB70N6F TR | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; 48-TSOP | Tape & Reel (TR) | 48-TFSOP (0.724\", 18.40mm Width) | |
| Access Time | 70 ns | 70 ns |