Micron Technology, Inc. Memory M29W400DB70N6

Description
FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 70ns 48-TSOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 70ns 48-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M29W400DB70N6-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 70ns 48-TSOP

FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Memory - Flash - M29W400DB70N6 - 1210289-M29W400DB70N6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W400DB70N6
1210289-M29W400DB70N6
Memory - Flash - M29W400DB70N6 1210289-M29W400DB70N6
Manufacturer: Micron Technology Inc. Win Source Part Number: 1210289-M29W400DB70N 6 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8, 256K x 16) Access Time: 70ns Categories: Integrated Circuits Supplier Device Package: 48-TSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.st.com Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Alternative Parts (Cross-Reference): MBM29DL400TC-90PFTN; M29W400DT70N1T; M29W400DB55N6F; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: M29W400 Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1210289-M29W400DB70N6
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8, 256K x 16)
Access Time: 70ns
Categories: Integrated Circuits
Supplier Device Package: 48-TSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.st.com
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Alternative Parts (Cross-Reference): MBM29DL400TC-90PFTN; M29W400DT70N1T; M29W400DB55N6F;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: M29W400
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-M29W400DB70N6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W400DB70N6
Memory IC and Storage Component 774-M29W400DB70N6
IC FLASH 4MBIT PARALLEL 48TSOP I Product overview: M29W400DB70N6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W400DB70N6 can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 48TSOP I Product overview: M29W400DB70N6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W400DB70N6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 4MBIT PARALLEL 48TSOP

IC FLASH 4MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Memory - M29W400DB70N6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit Parallel 70 ns 48-TSOP I

FLASH - NOR Memory IC 4Mbit Parallel 70 ns 48-TSOP I

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M29W400DB70N6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W400DB70N6
Integrated Circuits (ICs) - Memory - Memory M29W400DB70N6
IC FLASH 4MBIT PARALLEL 48TSOP I

IC FLASH 4MBIT PARALLEL 48TSOP I

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M29W400DB70N6-ND 1210289-M29W400DB70N6 774-M29W400DB70N6 M29W400DB70N6 M29W400DB70N6 M29W400DB70N6
Product Name Memory Memory - Flash - M29W400DB70N6 Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type "48-TFSOP (0.724"", 18.40mm Width)" Tray 48-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - A2C0006273800 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 27C512AE200/883C - Quarktwin Technology Ltd.
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers