Manufacturer: Micron Technology Inc.
Win Source Part Number: 090510-M29W400DB55N6
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8, 256K x 16)
Access Time: 55ns
Family Name: M29W400DB
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S29AL004D55TANR21; S29AL004D55TANR23 ; S29AL004D55TAIR22 ; S29AL004D55TFNR21 ;
Introduction Date: March 23, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC FLASH 4MBIT PARALLEL 48TSOP I Product overview: M29W400DB55N6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W400DB55N6E can be used for catalog matching and distributor lookup.
IC FLASH 4MBIT PARALLEL 48TSOP
IC FLASH 4MBIT PARALLEL 48TSOP I
FLASH - NOR Memory IC 4Mbit Parallel 55 ns 48-TSOP I
IC FLASH 4MBIT PARALLEL 48TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 090510-M29W400DB55N6E | 774-M29W400DB55N6E | M29W400DB55N6E | M29W400DB55N6E | M29W400DB55N6E | M29W400DB55N6E |
| Product Name | Memory - Flash - M29W400DB55N6E | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | 55 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 48-TSOP | Tray | 48-TFSOP (0.724", 18.40mm Width) | 48-TFSOP (0.724\", 18.40mm Width) |