Micron Technology, Inc. Memory IC and Storage Component M29W400DB55N3T

Description
IC FLASH 4MBIT 55NS 48TSOP Product overview: M29W400DB55N3T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W400DB55N3T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4MBIT 55NS 48TSOP Product overview: M29W400DB55N3T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W400DB55N3T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M29W400DB55N3T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W400DB55N3T
Memory IC and Storage Component 774-M29W400DB55N3T
IC FLASH 4MBIT 55NS 48TSOP Product overview: M29W400DB55N3T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W400DB55N3T can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT 55NS 48TSOP Product overview: M29W400DB55N3T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W400DB55N3T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 137411-M29W400DB55N3T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
137411-M29W400DB55N3T
Integrated Circuits(ICs) 137411-M29W400DB55N3T
Manufacturer: Micron Technology Inc. Win Source Part Number: 137411-M29W400DB55N3 T Category: Integrated Circuits(ICs) Family: Memory Packaging: Reel Operating Temperature Range: -40°C ~ 125°C (TA) Speed: 55ns Package: 48-TFSOP (0.724", 18.40mm Width) Manufacturer Device Package: 48-TSOP Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 4M (512K x 8, 256K x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 137411-M29W400DB55N3T
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Reel
Operating Temperature Range: -40°C ~ 125°C (TA)
Speed: 55ns
Package: 48-TFSOP (0.724", 18.40mm Width)
Manufacturer Device Package: 48-TSOP
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 4M (512K x 8, 256K x 16)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M29W400DB55N3T 137411-M29W400DB55N3T
Product Name Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash; FLASH - NOR Flash; FLASH - NOR
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28576411 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27C010-120DI - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP32
View Details
4 suppliers