Micron Technology, Inc. Memory - Flash - M29W400BT90M1T TR M29W400BT90M1T TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 880595-M29W400BT90M1 T TR Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 90 ns 44-SO Package: Reel - TR Package: 44-SOIC (0.525", 13.34mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: M29W400 Categories: Integrated Circuits (ICs) Case / Package: 44-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: M29W400BT90M1T, M29W400BT90M1T TR-ND, M29W400BT90M1T-ND, M29W400BT90M1TTR
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 880595-M29W400BT90M1 T TR Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 90 ns 44-SO Package: Reel - TR Package: 44-SOIC (0.525", 13.34mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: M29W400 Categories: Integrated Circuits (ICs) Case / Package: 44-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: M29W400BT90M1T, M29W400BT90M1T TR-ND, M29W400BT90M1T-ND, M29W400BT90M1TTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29W400BT90M1T TR - 880595-M29W400BT90M1T TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W400BT90M1T TR
880595-M29W400BT90M1T TR
Memory - Flash - M29W400BT90M1T TR 880595-M29W400BT90M1T TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 880595-M29W400BT90M1 T TR Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 90 ns 44-SO Package: Reel - TR Package: 44-SOIC (0.525", 13.34mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: M29W400 Categories: Integrated Circuits (ICs) Case / Package: 44-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: M29W400BT90M1T, M29W400BT90M1T TR-ND, M29W400BT90M1T-ND, M29W400BT90M1TTR

Manufacturer: Micron Technology Inc.
Win Source Part Number: 880595-M29W400BT90M1T TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 90 ns 44-SO
Package: Reel - TR
Package: 44-SOIC (0.525", 13.34mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M29W400
Categories: Integrated Circuits (ICs)
Case / Package: 44-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: M29W400BT90M1T, M29W400BT90M1T TR-ND, M29W400BT90M1T-ND, M29W400BT90M1TTR

Buy Now
Memory IC and Storage Component - 774-M29W400BT90M1T TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W400BT90M1T TR
Memory IC and Storage Component 774-M29W400BT90M1T TR
IC FLASH 4MBIT PARALLEL 44SO Product overview: M29W400BT90M1T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W400BT90M1T TR can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 44SO Product overview: M29W400BT90M1T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W400BT90M1T TR can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W400BT90M1T TR
Integrated Circuits (ICs) - Memory - Memory M29W400BT90M1T TR
IC FLASH 4MBIT PARALLEL 44SO

IC FLASH 4MBIT PARALLEL 44SO

Supplier's Site
Memory - M29W400BT90M1T TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit Parallel 90 ns 44-SO

FLASH - NOR Memory IC 4Mbit Parallel 90 ns 44-SO

Buy Now
IC FLASH 4MBIT PARALLEL 44SO

IC FLASH 4MBIT PARALLEL 44SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 880595-M29W400BT90M1T TR 774-M29W400BT90M1T TR M29W400BT90M1T TR M29W400BT90M1T TR M29W400BT90M1T TR
Product Name Memory - Flash - M29W400BT90M1T TR Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; 44-SO SOIC; Tape & Reel (TR) SOIC; 44-SOIC (0.525\", 13.34mm Width)
Access Time 90 ns 90 ns 90 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 71256L25YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details