Micron Technology, Inc. Custom Parts - Custom Parts (J - M) - M29W320FB80ZA3E M29W320FB80ZA3E

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160464-M29W320FB80Z A3E Memory Type: NOR Interface: Parallel Density: 32 Mb Categories: Custom Parts Case / Package: TFBGA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160464-M29W320FB80Z A3E Memory Type: NOR Interface: Parallel Density: 32 Mb Categories: Custom Parts Case / Package: TFBGA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - M29W320FB80ZA3E - 1160464-M29W320FB80ZA3E - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - M29W320FB80ZA3E
1160464-M29W320FB80ZA3E
Custom Parts - Custom Parts (J - M) - M29W320FB80ZA3E 1160464-M29W320FB80ZA3E
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160464-M29W320FB80Z A3E Memory Type: NOR Interface: Parallel Density: 32 Mb Categories: Custom Parts Case / Package: TFBGA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1160464-M29W320FB80ZA3E
Memory Type: NOR
Interface: Parallel
Density: 32 Mb
Categories: Custom Parts
Case / Package: TFBGA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1160464-M29W320FB80ZA3E
Product Name Custom Parts - Custom Parts (J - M) - M29W320FB80ZA3E
Memory Category Flash; NOR
Unlock Full Specs
to access all available technical data

Similar Products

Memory - JM38510/23113BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - 28028561 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details