Manufacturer: Micron Technology Inc.
Win Source Part Number: 207038-M29W320ET70ZE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 70ns
Family Name: M29W320ET
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TFBGA (6x8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): W19B320ABB8G; ES29BDS320DB-80WG; W19B320ABB8H;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC FLASH 32MBIT PARALLEL 48TFBGA Product overview: M29W320ET70ZE6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W320ET70ZE6E can be used for catalog matching and distributor lookup.
IC FLASH 32MBIT PARALLEL 48TFBGA
IC FLASH 32MBIT PARALLEL 48TFBGA
IC FLASH 32MBIT PARALLEL 48TFBGA
FLASH - NOR Memory IC 32Mbit Parallel 70 ns 48-TFBGA (6x8)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 207038-M29W320ET70ZE6E | 774-M29W320ET70ZE6E | M29W320ET70ZE6E | M29W320ET70ZE6E | M29W320ET70ZE6E | M29W320ET70ZE6E |
| Product Name | Memory - Flash - M29W320ET70ZE6E | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; FLASH |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 48-TFBGA (6x8) | BGA; Tray | 48-TFBGA | BGA; 48-TFBGA | ||
| Supply Voltage | 2.7 V ~ 3.6 V | -3.3V; 3.6V; 2.7V ~ 3.6V | Surface Mount | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |