Micron Technology, Inc. Memory - Flash - M29W320EB70ZE6F TR M29W320EB70ZE6F TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1065041-M29W320EB70Z E6F TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 70ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1065041-M29W320EB70Z E6F TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 70ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29W320EB70ZE6F TR - 1065041-M29W320EB70ZE6F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W320EB70ZE6F TR
1065041-M29W320EB70ZE6F TR
Memory - Flash - M29W320EB70ZE6F TR 1065041-M29W320EB70ZE6F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 1065041-M29W320EB70Z E6F TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 70ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1065041-M29W320EB70ZE6F TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TFBGA (6x8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-M29W320EB70ZE6F TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W320EB70ZE6F TR
Memory IC and Storage Component 774-M29W320EB70ZE6F TR
IC FLASH 32MBIT PARALLEL 48TFBGA Product overview: M29W320EB70ZE6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W320EB70ZE6F TR can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT PARALLEL 48TFBGA Product overview: M29W320EB70ZE6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W320EB70ZE6F TR can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 32MBIT PARALLEL 48TFBGA

IC FLASH 32MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M29W320EB70ZE6F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W320EB70ZE6F TR
Integrated Circuits (ICs) - Memory - Memory M29W320EB70ZE6F TR
IC FLASH 32MBIT PARALLEL 48TFBGA

IC FLASH 32MBIT PARALLEL 48TFBGA

Supplier's Site
Memory - M29W320EB70ZE6F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit Parallel 70 ns 48-TFBGA (6x8)

FLASH - NOR Memory IC 32Mbit Parallel 70 ns 48-TFBGA (6x8)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1065041-M29W320EB70ZE6F TR 774-M29W320EB70ZE6F TR M29W320EB70ZE6F TR M29W320EB70ZE6F TR M29W320EB70ZE6F TR
Product Name Memory - Flash - M29W320EB70ZE6F TR Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 48-TFBGA (6x8) BGA; Tape & Reel (TR) BGA; 48-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT28F020HI-90 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 2000 kbits
View Details