Micron Technology, Inc. Memory M29W320DB70ZE6E

Description
FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 70ns 48-TFBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 70ns 48-TFBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M29W320DB70ZE6E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 70ns 48-TFBGA (6x8)

FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 70ns 48-TFBGA (6x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-M29W320DB70ZE6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W320DB70ZE6E
Memory IC and Storage Component 774-M29W320DB70ZE6E
IC FLASH 32MBIT PARALLEL 48TFBGA Product overview: M29W320DB70ZE6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W320DB70ZE6E can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT PARALLEL 48TFBGA Product overview: M29W320DB70ZE6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W320DB70ZE6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M29W320DB70ZE6E - 207035-M29W320DB70ZE6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W320DB70ZE6E
207035-M29W320DB70ZE6E
Memory - Flash - M29W320DB70ZE6E 207035-M29W320DB70ZE6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 207035-M29W320DB70ZE 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals

Manufacturer: Micron Technology Inc.
Win Source Part Number: 207035-M29W320DB70ZE6E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TFBGA (6x8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals

Buy Now Datasheet
Memory - M29W320DB70ZE6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit Parallel 70 ns 48-TFBGA (6x8)

FLASH - NOR Memory IC 32Mbit Parallel 70 ns 48-TFBGA (6x8)

Buy Now Datasheet
IC FLASH 32MBIT PARALLEL 48TFBGA

IC FLASH 32MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
IC FLASH 32MBIT PARALLEL 48TFBGA

IC FLASH 32MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M29W320DB70ZE6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W320DB70ZE6E
Integrated Circuits (ICs) - Memory - Memory M29W320DB70ZE6E
IC FLASH 32MBIT PARALLEL 48TFBGA

IC FLASH 32MBIT PARALLEL 48TFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M29W320DB70ZE6E-ND 774-M29W320DB70ZE6E 207035-M29W320DB70ZE6E M29W320DB70ZE6E M29W320DB70ZE6E M29W320DB70ZE6E M29W320DB70ZE6E
Product Name Memory Memory IC and Storage Component Memory - Flash - M29W320DB70ZE6E Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH Flash; FLASH - NOR Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Package Type 48-TFBGA BGA; Tray BGA; 48-TFBGA (6x8) BGA; 48-TFBGA 48-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL164K0XNFIQ11 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers
Memory - 8611200993 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details