Micron Technology, Inc. Memory - Flash - M29W256GL7AZA6E M29W256GL7AZA6E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 924795-M29W256GL7AZA 6E Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 70 ns 64-TBGA (10x13) Package: Tray Package: 64-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: M29W256 Categories: Integrated Circuits (ICs) Case / Package: 64-TBGA (10x13) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 136 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 924795-M29W256GL7AZA 6E Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 70 ns 64-TBGA (10x13) Package: Tray Package: 64-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: M29W256 Categories: Integrated Circuits (ICs) Case / Package: 64-TBGA (10x13) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 136 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29W256GL7AZA6E - 924795-M29W256GL7AZA6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W256GL7AZA6E
924795-M29W256GL7AZA6E
Memory - Flash - M29W256GL7AZA6E 924795-M29W256GL7AZA6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 924795-M29W256GL7AZA 6E Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 70 ns 64-TBGA (10x13) Package: Tray Package: 64-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: M29W256 Categories: Integrated Circuits (ICs) Case / Package: 64-TBGA (10x13) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 136 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 924795-M29W256GL7AZA6E
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 70 ns 64-TBGA (10x13)
Package: Tray
Package: 64-TBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M29W256
Categories: Integrated Circuits (ICs)
Case / Package: 64-TBGA (10x13)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 136
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory IC and Storage Component - 774-M29W256GL7AZA6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W256GL7AZA6E
Memory IC and Storage Component 774-M29W256GL7AZA6E
IC FLASH 256MBIT PARALLEL 64TBGA Product overview: M29W256GL7AZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W256GL7AZA6E can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PARALLEL 64TBGA Product overview: M29W256GL7AZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W256GL7AZA6E can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 256MBIT PARALLEL 64TBGA

IC FLASH 256MBIT PARALLEL 64TBGA

Supplier's Site Datasheet
Memory - M29W256GL7AZA6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 70 ns 64-TBGA (10x13)

FLASH - NOR Memory IC 256Mbit Parallel 70 ns 64-TBGA (10x13)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 924795-M29W256GL7AZA6E 774-M29W256GL7AZA6E M29W256GL7AZA6E M29W256GL7AZA6E
Product Name Memory - Flash - M29W256GL7AZA6E Memory IC and Storage Component Memory Memory
Memory Category Flash Flash Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-TBGA (10x13) BGA; 64-TBGA BGA; 64-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Flash Memory, 64Mbit, 120Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 73C9730 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 64000 kbits
Package Type TSOP
View Details
Memory - Flash - R5C804-CSP208Q - 931391-R5C804-CSP208Q - Win Source Electronics
Specs
Memory Category Flash
View Details
3 suppliers