Manufacturer: Micron Technology Inc.
Win Source Part Number: 784963-M29W256GL7AN6
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8, 16M x 16)
Access Time: 70ns
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 56-TSOP
Alternative Parts (Cross-Reference): M29W256GL70N6E; M29W256GH7AN6E; M29W256GL7AN6E; M29W256GL70N6F;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 70ns 56-TSOP
IC FLASH 256MBIT PARALLEL 56TSOP Product overview: M29W256GL7AN6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W256GL7AN6E can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 256Mbit Parallel 70 ns 56-TSOP
IC FLASH 256MBIT PARALLEL 56TSOP
IC FLASH 256MBIT PARALLEL 56TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 784963-M29W256GL7AN6E | M29W256GL7AN6E-ND | 774-M29W256GL7AN6E | M29W256GL7AN6E | M29W256GL7AN6E | M29W256GL7AN6E |
| Product Name | Memory - Flash - M29W256GL7AN6E | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Cycle Time | 70 ns | 70 ns | 70 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |