Micron Technology, Inc. Memory - Flash - M29W256GL70ZS6E M29W256GL70ZS6E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1210270-M29W256GL70Z S6E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-LBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 70ns Family Name: M29W256GL Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 64-FBGA (11x13) Alternative Parts (Cross-Reference): M29W256GL70ZS6F; M29W256GH70ZS6F; M29W256GH7AZS6E; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1210270-M29W256GL70Z S6E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-LBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 70ns Family Name: M29W256GL Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 64-FBGA (11x13) Alternative Parts (Cross-Reference): M29W256GL70ZS6F; M29W256GH70ZS6F; M29W256GH7AZS6E; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29W256GL70ZS6E - 1210270-M29W256GL70ZS6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W256GL70ZS6E
1210270-M29W256GL70ZS6E
Memory - Flash - M29W256GL70ZS6E 1210270-M29W256GL70ZS6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 1210270-M29W256GL70Z S6E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-LBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 70ns Family Name: M29W256GL Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 64-FBGA (11x13) Alternative Parts (Cross-Reference): M29W256GL70ZS6F; M29W256GH70ZS6F; M29W256GH7AZS6E; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1210270-M29W256GL70ZS6E
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-LBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8, 16M x 16)
Access Time: 70ns
Family Name: M29W256GL
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.micron.com
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 64-FBGA (11x13)
Alternative Parts (Cross-Reference): M29W256GL70ZS6F; M29W256GH70ZS6F; M29W256GH7AZS6E;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-M29W256GL70ZS6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W256GL70ZS6E
Memory IC and Storage Component 774-M29W256GL70ZS6E
Parallel NOR Flash Embedded Memory Product overview: M29W256GL70ZS6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W256GL70ZS6E can be used for catalog matching and distributor lookup.

Parallel NOR Flash Embedded Memory Product overview: M29W256GL70ZS6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W256GL70ZS6E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1210270-M29W256GL70ZS6E 774-M29W256GL70ZS6E
Product Name Memory - Flash - M29W256GL70ZS6E Memory IC and Storage Component
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 70 ns 70 ns
Cycle Time 70 ns 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
FIFOs Memory - MPD23754MPZP - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - AM29DL323DT-90WDIT - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 32000 kbits
View Details