FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 70ns 56-TSOP
IC FLASH 256MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 256Mbit Parallel 70 ns 56-TSOP
IC FLASH 256MBIT PARALLEL 56TSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M29W256GL70N6FTR-ND | M29W256GL70N6F TR | M29W256GL70N6F TR | M29W256GL70N6F TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | "56-TFSOP (0.724"", 18.40mm Width)" | 56-TFSOP (0.724\", 18.40mm Width) |