Micron Technology, Inc. Memory - Flash - M29W256GH7AN6F TR M29W256GH7AN6F TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 924794-M29W256GH7AN6 F TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 70 ns 56-TSOP Package: Reel - TR Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: M29W256 Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: M29W256GH7AN6F TR-ND, M29W256GH7AN6FTR
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 924794-M29W256GH7AN6 F TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 70 ns 56-TSOP Package: Reel - TR Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: M29W256 Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: M29W256GH7AN6F TR-ND, M29W256GH7AN6FTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29W256GH7AN6F TR - 924794-M29W256GH7AN6F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W256GH7AN6F TR
924794-M29W256GH7AN6F TR
Memory - Flash - M29W256GH7AN6F TR 924794-M29W256GH7AN6F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 924794-M29W256GH7AN6 F TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 70 ns 56-TSOP Package: Reel - TR Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: M29W256 Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: M29W256GH7AN6F TR-ND, M29W256GH7AN6FTR

Manufacturer: Micron Technology Inc.
Win Source Part Number: 924794-M29W256GH7AN6F TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 70 ns 56-TSOP
Package: Reel - TR
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M29W256
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1200
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: M29W256GH7AN6F TR-ND, M29W256GH7AN6FTR

Buy Now Datasheet
Memory IC and Storage Component - 774-M29W256GH7AN6F TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W256GH7AN6F TR
Memory IC and Storage Component 774-M29W256GH7AN6F TR
IC FLASH 256MBIT PARALLEL 56TSOP Product overview: M29W256GH7AN6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W256GH7AN6F TR can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PARALLEL 56TSOP Product overview: M29W256GH7AN6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W256GH7AN6F TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M29W256GH7AN6FTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 70ns 56-TSOP

FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 70ns 56-TSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W256GH7AN6F TR
Integrated Circuits (ICs) - Memory - Memory M29W256GH7AN6F TR
IC FLASH 256MBIT PARALLEL 56TSOP

IC FLASH 256MBIT PARALLEL 56TSOP

Supplier's Site
Memory - M29W256GH7AN6F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 70 ns 56-TSOP

FLASH - NOR Memory IC 256Mbit Parallel 70 ns 56-TSOP

Buy Now Datasheet
IC FLASH 256MBIT PARALLEL 56TSOP

IC FLASH 256MBIT PARALLEL 56TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 924794-M29W256GH7AN6F TR 774-M29W256GH7AN6F TR M29W256GH7AN6FTR-ND M29W256GH7AN6F TR M29W256GH7AN6F TR M29W256GH7AN6F TR
Product Name Memory - Flash - M29W256GH7AN6F TR Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 56-TSOP Tape & Reel (TR) "56-TFSOP (0.724"", 18.40mm Width)" 56-TFSOP (0.724\", 18.40mm Width)
Access Time 70 ns 70 ns 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details