IC FLASH 256MBIT PARALLEL 64TBGA Product overview: M29W256GH70ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W256GH70ZA6E can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 70ns 64-TBGA (10x13)
Manufacturer: Micron Technology Inc.
Win Source Part Number: 784960-M29W256GH70ZA
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8, 16M x 16)
Access Time: 70ns
Family Name: M29W256GH
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 64-TBGA (10x13)
Alternative Parts (Cross-Reference): M29W256GL70ZA6F; M29W256GH7AZA6E; M29W256GL70ZA6E; M29W256GH70ZA6F;
Introduction Date: December 15, 2008
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
FLASH - NOR Memory IC 256Mbit Parallel 70 ns 64-TBGA (10x13)
IC FLASH 256MBIT PARALLEL 64TBGA
IC FLASH 256MBIT PARALLEL 64TBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M29W256GH70ZA6E | M29W256GH70ZA6E-ND | 784960-M29W256GH70ZA6E | M29W256GH70ZA6E | M29W256GH70ZA6E | M29W256GH70ZA6E |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - M29W256GH70ZA6E | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Cycle Time | 70 ns | 70 ns | 70 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |