Manufacturer: Micron Technology Inc.
Win Source Part Number: 122119-M29W200BB70N6
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 2Mb (256K x 8, 128K x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
IC FLASH 2MBIT PARALLEL 48TSOP Product overview: M29W200BB70N6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W200BB70N6 can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 2Mbit Parallel 70 ns 48-TSOP
IC FLASH 2MBIT PARALLEL 48TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 122119-M29W200BB70N6 | 774-M29W200BB70N6 | M29W200BB70N6 | M29W200BB70N6 |
| Product Name | Memory - Flash - M29W200BB70N6 | Memory IC and Storage Component | Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; 48-TSOP | Tray | 48-TFSOP (0.724\", 18.40mm Width) |