FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70ns 64-FBGA (11x13)
IC FLASH 16MBIT PARALLEL 64FBGA
IC FLASH 16MBIT PARALLEL 64FBGA
FLASH - NOR Memory IC 16Mbit Parallel 70 ns 64-FBGA (11x13)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M29W160ET70ZS6E-ND | M29W160ET70ZS6E | M29W160ET70ZS6E | M29W160ET70ZS6E |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |
| Package Type | 64-LBGA | BGA | BGA; 64-LBGA |