Micron Technology, Inc. Memory - Flash - M29W160ET70ZA6F M29W160ET70ZA6F

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020868-M29W160ET70ZA 6F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 70ns Family Name: M29W160ET Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): M29W160ET7AZA6F; Am29DL163CB90RYCI; S29AL016M90BFI023; Am29DL163CB90RYCIN; Introduction Date: May 04, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020868-M29W160ET70ZA 6F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 70ns Family Name: M29W160ET Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): M29W160ET7AZA6F; Am29DL163CB90RYCI; S29AL016M90BFI023; Am29DL163CB90RYCIN; Introduction Date: May 04, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29W160ET70ZA6F - 020868-M29W160ET70ZA6F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W160ET70ZA6F
020868-M29W160ET70ZA6F
Memory - Flash - M29W160ET70ZA6F 020868-M29W160ET70ZA6F
Manufacturer: Micron Technology Inc. Win Source Part Number: 020868-M29W160ET70ZA 6F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 70ns Family Name: M29W160ET Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): M29W160ET7AZA6F; Am29DL163CB90RYCI; S29AL016M90BFI023; Am29DL163CB90RYCIN; Introduction Date: May 04, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 020868-M29W160ET70ZA6F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 70ns
Family Name: M29W160ET
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TFBGA (6x8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): M29W160ET7AZA6F; Am29DL163CB90RYCI; S29AL016M90BFI023; Am29DL163CB90RYCIN;
Introduction Date: May 04, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3V 3.3V Memory IC and Storage Component - 774-M29W160ET70ZA6F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V Memory IC and Storage Component
774-M29W160ET70ZA6F
3V 3.3V Memory IC and Storage Component 774-M29W160ET70ZA6F
NOR Flash Parallel 3V/3.3V 16M-bit 2M x 8/1M x 16 70ns 48-Pin TFBGA T/R Product overview: M29W160ET70ZA6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W160ET70ZA6F can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 16M-bit 2M x 8/1M x 16 70ns 48-Pin TFBGA T/R Product overview: M29W160ET70ZA6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W160ET70ZA6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 020868-M29W160ET70ZA6F 774-M29W160ET70ZA6F
Product Name Memory - Flash - M29W160ET70ZA6F 3V 3.3V Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Access Time 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type BGA; 48-TFBGA (6x8) Tape and Reel
Supply Voltage 2.7 V ~ 3.6 V -3.3V; 2.7
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C0006273800 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details