Micron Technology, Inc. 3V 3.3V Memory IC and Storage Component M29W160ET70N6F

Description
NOR Flash Parallel 3V/3.3V 16M-bit 2M x 8/1M x 16 70ns 48-Pin TSOP T/R Product overview: M29W160ET70N6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W160ET70N6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NOR Flash Parallel 3V/3.3V 16M-bit 2M x 8/1M x 16 70ns 48-Pin TSOP T/R Product overview: M29W160ET70N6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W160ET70N6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V 3.3V Memory IC and Storage Component - 774-M29W160ET70N6F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V Memory IC and Storage Component
774-M29W160ET70N6F
3V 3.3V Memory IC and Storage Component 774-M29W160ET70N6F
NOR Flash Parallel 3V/3.3V 16M-bit 2M x 8/1M x 16 70ns 48-Pin TSOP T/R Product overview: M29W160ET70N6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W160ET70N6F can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 16M-bit 2M x 8/1M x 16 70ns 48-Pin TSOP T/R Product overview: M29W160ET70N6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W160ET70N6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M29W160ET70N6F - 020867-M29W160ET70N6F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W160ET70N6F
020867-M29W160ET70N6F
Memory - Flash - M29W160ET70N6F 020867-M29W160ET70N6F
Manufacturer: Micron Technology Inc. Win Source Part Number: 020867-M29W160ET70N6 F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 70ns Family Name: M29W160ET Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): M29W160ET7AN6E; M29W160ET7AN6F; Am29DL163CB70RECB; Am29LV160BT90EEB; Introduction Date: May 04, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 020867-M29W160ET70N6F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 70ns
Family Name: M29W160ET
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): M29W160ET7AN6E; M29W160ET7AN6F; Am29DL163CB70RECB; Am29LV160BT90EEB;
Introduction Date: May 04, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flash, 1MX16, 70ns, PDSO48, TSOP-48 - 3965-M29W160ET70N6F - Utmel Electronic Limited
Hong Kong, China
Flash, 1MX16, 70ns, PDSO48, TSOP-48
3965-M29W160ET70N6F
Flash, 1MX16, 70ns, PDSO48, TSOP-48 3965-M29W160ET70N6F
Flash, 1MX16, 70ns, PDSO48, TSOP-48

Flash, 1MX16, 70ns, PDSO48, TSOP-48

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-M29W160ET70N6F 020867-M29W160ET70N6F 3965-M29W160ET70N6F
Product Name 3V 3.3V Memory IC and Storage Component Memory - Flash - M29W160ET70N6F Flash, 1MX16, 70ns, PDSO48, TSOP-48
Memory Category Flash Flash; FLASH Flash
Access Time 70 ns 70 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - 6116SA15SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 16 kbits
View Details