Manufacturer: Micron Technology Inc.
Win Source Part Number: 924791-M29W160EB7AN6
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Package: Reel - TR
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M29W160
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: M29W160EB7AN6F TR-ND, M29W160EB7AN6FTR
FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70ns 48-TSOP
IC FLASH 16MBIT PAR 48TSOP I Product overview: M29W160EB7AN6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W160EB7AN6F TR can be used for catalog matching and distributor lookup.
IC FLASH 16MBIT PAR 48TSOP I
IC FLASH 16MBIT PARALLEL 48TSOP
FLASH - NOR Memory IC 16Mbit Parallel 70 ns 48-TSOP I
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 924791-M29W160EB7AN6F TR | M29W160EB7AN6FTR-ND | 774-M29W160EB7AN6F TR | M29W160EB7AN6F TR | M29W160EB7AN6F TR | M29W160EB7AN6F TR |
| Product Name | Memory - Flash - M29W160EB7AN6F TR | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 48-TSOP | "48-TFSOP (0.724"", 18.40mm Width)" | Tape & Reel (TR) | 48-TFSOP (0.724\", 18.40mm Width) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |