FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70ns 64-FBGA (11x13)
Manufacturer: Micron Technology Inc.
Win Source Part Number: 143009-M29W160EB70ZS
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-FBGA (11x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
IC FLASH 16MBIT PARALLEL 64FBGA Product overview: M29W160EB70ZS6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W160EB70ZS6E can be used for catalog matching and distributor lookup.
IC FLASH 16MBIT PARALLEL 64FBGA
FLASH - NOR Memory IC 16Mbit Parallel 70 ns 64-FBGA (11x13)
IC FLASH 16MBIT PARALLEL 64FBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M29W160EB70ZS6E-ND | 143009-M29W160EB70ZS6E | 774-M29W160EB70ZS6E | M29W160EB70ZS6E | M29W160EB70ZS6E | M29W160EB70ZS6E |
| Product Name | Memory | Memory - Flash - M29W160EB70ZS6E | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | ||
| Package Type | 64-LBGA | BGA; 64-FBGA (11x13) | BGA; Tray | BGA; 64-LBGA | BGA |