Micron Technology, Inc. 2Mb 1Mb 3V Memory IC and Storage Component M29W160DT90N1

Description
16 Mbit (2Mb x8 or 1Mb x16, Boot Block) 3V Supply Flash Memory Product overview: M29W160DT90N1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Mb, 1Mb, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Mb, 1Mb, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W160DT90N1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
16 Mbit (2Mb x8 or 1Mb x16, Boot Block) 3V Supply Flash Memory Product overview: M29W160DT90N1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Mb, 1Mb, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Mb, 1Mb, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W160DT90N1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2Mb 1Mb 3V Memory IC and Storage Component - 774-M29W160DT90N1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2Mb 1Mb 3V Memory IC and Storage Component
774-M29W160DT90N1
2Mb 1Mb 3V Memory IC and Storage Component 774-M29W160DT90N1
16 Mbit (2Mb x8 or 1Mb x16, Boot Block) 3V Supply Flash Memory Product overview: M29W160DT90N1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Mb, 1Mb, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Mb, 1Mb, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W160DT90N1 can be used for catalog matching and distributor lookup.

16 Mbit (2Mb x8 or 1Mb x16, Boot Block) 3V Supply Flash Memory Product overview: M29W160DT90N1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Mb, 1Mb, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Mb, 1Mb, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W160DT90N1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 305448-M29W160DT90N1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
305448-M29W160DT90N1
Integrated Circuits(ICs) 305448-M29W160DT90N1
Manufacturer: Micron Technology Inc. Win Source Part Number: 305448-M29W160DT90N1 Category: Integrated Circuits(ICs) Family: Memory Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 305448-M29W160DT90N1
Category: Integrated Circuits(ICs)
Family: Memory
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M29W160DT90N1 305448-M29W160DT90N1
Product Name 2Mb 1Mb 3V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 520966230597 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details