Micron Technology, Inc. 2Mb 1Mb 3V Memory IC and Storage Component M29W160DT70N1

Description
16 Mbit (2Mb x8 or 1Mb x16, Boot Block) 3V Supply Flash Memory Product overview: M29W160DT70N1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Mb, 1Mb, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Mb, 1Mb, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W160DT70N1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
16 Mbit (2Mb x8 or 1Mb x16, Boot Block) 3V Supply Flash Memory Product overview: M29W160DT70N1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Mb, 1Mb, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Mb, 1Mb, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W160DT70N1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2Mb 1Mb 3V Memory IC and Storage Component - 774-M29W160DT70N1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2Mb 1Mb 3V Memory IC and Storage Component
774-M29W160DT70N1
2Mb 1Mb 3V Memory IC and Storage Component 774-M29W160DT70N1
16 Mbit (2Mb x8 or 1Mb x16, Boot Block) 3V Supply Flash Memory Product overview: M29W160DT70N1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Mb, 1Mb, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Mb, 1Mb, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W160DT70N1 can be used for catalog matching and distributor lookup.

16 Mbit (2Mb x8 or 1Mb x16, Boot Block) 3V Supply Flash Memory Product overview: M29W160DT70N1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Mb, 1Mb, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Mb, 1Mb, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W160DT70N1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 305446-M29W160DT70N1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
305446-M29W160DT70N1
Integrated Circuits(ICs) 305446-M29W160DT70N1
Manufacturer: Micron Technology Inc. Win Source Part Number: 305446-M29W160DT70N1 Category: Integrated Circuits(ICs) Family: Memory Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 305446-M29W160DT70N1
Category: Integrated Circuits(ICs)
Family: Memory
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M29W160DT70N1 305446-M29W160DT70N1
Product Name 2Mb 1Mb 3V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL01GS-11DHV02-TR - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory IC and Storage Component - 774-JBP18S030MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Operating Temperature -55 C (-67 F)
Density 0 kbits
View Details
4 suppliers
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details