Micron Technology, Inc. 2Mb 1Mb 3V Memory IC and Storage Component M29W160DB

Description
16 Mbit (2Mb x8 or 1Mb x16, Boot Block) 3V Supply Flash Memory Product overview: M29W160DB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Mb, 1Mb, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Mb, 1Mb, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W160DB can be used for catalog matching and distributor lookup.
Request a Quote
Description
16 Mbit (2Mb x8 or 1Mb x16, Boot Block) 3V Supply Flash Memory Product overview: M29W160DB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Mb, 1Mb, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Mb, 1Mb, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W160DB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2Mb 1Mb 3V Memory IC and Storage Component - 774-M29W160DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2Mb 1Mb 3V Memory IC and Storage Component
774-M29W160DB
2Mb 1Mb 3V Memory IC and Storage Component 774-M29W160DB
16 Mbit (2Mb x8 or 1Mb x16, Boot Block) 3V Supply Flash Memory Product overview: M29W160DB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Mb, 1Mb, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Mb, 1Mb, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W160DB can be used for catalog matching and distributor lookup.

16 Mbit (2Mb x8 or 1Mb x16, Boot Block) 3V Supply Flash Memory Product overview: M29W160DB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Mb, 1Mb, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Mb, 1Mb, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W160DB can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 305441-M29W160DB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
305441-M29W160DB
Integrated Circuits(ICs) 305441-M29W160DB
Manufacturer: Micron Technology Inc. Win Source Part Number: 305441-M29W160DB Category: Integrated Circuits(ICs) Family: Memory Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 305441-M29W160DB
Category: Integrated Circuits(ICs)
Family: Memory
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M29W160DB 305441-M29W160DB
Product Name 2Mb 1Mb 3V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 2551565 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details