Micron Technology, Inc. 128Mb 2.7V 3.6V Memory IC and Storage Component M29W128GSL70ZS6F

Description
NOR Flash, Legacy NOR Flash, 128Mb, 2.7V-3.6V, 64-ball FBGA, RoHS Product overview: M29W128GSL70ZS6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb, 2.7V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, 2.7V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128GSL70ZS6F can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash, Legacy NOR Flash, 128Mb, 2.7V-3.6V, 64-ball FBGA, RoHS Product overview: M29W128GSL70ZS6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb, 2.7V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, 2.7V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128GSL70ZS6F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
128Mb 2.7V 3.6V Memory IC and Storage Component - 774-M29W128GSL70ZS6F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128Mb 2.7V 3.6V Memory IC and Storage Component
774-M29W128GSL70ZS6F
128Mb 2.7V 3.6V Memory IC and Storage Component 774-M29W128GSL70ZS6F
NOR Flash, Legacy NOR Flash, 128Mb, 2.7V-3.6V, 64-ball FBGA, RoHS Product overview: M29W128GSL70ZS6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb, 2.7V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, 2.7V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128GSL70ZS6F can be used for catalog matching and distributor lookup.

NOR Flash, Legacy NOR Flash, 128Mb, 2.7V-3.6V, 64-ball FBGA, RoHS Product overview: M29W128GSL70ZS6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb, 2.7V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, 2.7V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128GSL70ZS6F can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M29W128GSL70ZS6F - 1201218-M29W128GSL70ZS6F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W128GSL70ZS6F
1201218-M29W128GSL70ZS6F
Memory - Flash - M29W128GSL70ZS6F 1201218-M29W128GSL70ZS6F
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201218-M29W128GSL70 ZS6F Packaging: Tape & Reel Voltage: 2.7 V Memory Type: FLASH, NOR Interface: Parallel Access Time: 70 ns Density: 128 Mb Sync/Async: Asynchronous Number of Pins: 64 Categories: Flash Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 10 mA

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201218-M29W128GSL70ZS6F
Packaging: Tape & Reel
Voltage: 2.7 V
Memory Type: FLASH, NOR
Interface: Parallel
Access Time: 70 ns
Density: 128 Mb
Sync/Async: Asynchronous
Number of Pins: 64
Categories: Flash
Case / Package: FBGA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 10 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M29W128GSL70ZS6F 1201218-M29W128GSL70ZS6F
Product Name 128Mb 2.7V 3.6V Memory IC and Storage Component Memory - Flash - M29W128GSL70ZS6F
Memory Category Flash; FLASH, NOR Flash; FLASH, NOR
Access Time 70 ns 70 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 128000 kbits 128000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-S25FL064LABNFB011-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
4 suppliers
Memory - Flash - S25FL127SABBHIS00 - 892868-S25FL127SABBHIS00 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 24-BGA (8x6)
View Details
2 suppliers
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details