IC FLASH 128MBIT PARALLEL 64FBGA Product overview: M29W128GSL70ZS6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128GSL70ZS6F
Win Source Part Number: 1316152-M29W128GSL70
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8, 8M x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (11x13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: M29W128
Product Status: Obsolete
IC FLASH 128MBIT PARALLEL 64FBGA
IC FLASH 128MBIT PARALLEL 64FBGA
FLASH - NOR Memory IC 128Mbit Parallel 70 ns 64-FBGA (11x13)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M29W128GSL70ZS6F TR | 1316152-M29W128GSL70ZS6F TR | M29W128GSL70ZS6F TR | M29W128GSL70ZS6F TR | M29W128GSL70ZS6F TR |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | |
| Cycle Time | 70 ns | 70 ns | 70 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |