Micron Technology, Inc. Memory - Flash - M29W128GSL70ZS6E M29W128GSL70ZS6E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 784951-M29W128GSL70Z S6E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-LBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: M29W128GSL Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 64-FBGA (11x13) Alternative Parts (Cross-Reference): S29GL128N80FAI020; S29GL128N11FAIV20; S29GL128N11FFIV20; S29GL128N11FFI022; Introduction Date: November 24, 2006 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 784951-M29W128GSL70Z S6E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-LBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: M29W128GSL Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 64-FBGA (11x13) Alternative Parts (Cross-Reference): S29GL128N80FAI020; S29GL128N11FAIV20; S29GL128N11FFIV20; S29GL128N11FFI022; Introduction Date: November 24, 2006 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29W128GSL70ZS6E - 784951-M29W128GSL70ZS6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W128GSL70ZS6E
784951-M29W128GSL70ZS6E
Memory - Flash - M29W128GSL70ZS6E 784951-M29W128GSL70ZS6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 784951-M29W128GSL70Z S6E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-LBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: M29W128GSL Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 64-FBGA (11x13) Alternative Parts (Cross-Reference): S29GL128N80FAI020; S29GL128N11FAIV20; S29GL128N11FFIV20; S29GL128N11FFI022; Introduction Date: November 24, 2006 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 784951-M29W128GSL70ZS6E
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-LBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8, 8M x 16)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: M29W128GSL
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 64-FBGA (11x13)
Alternative Parts (Cross-Reference): S29GL128N80FAI020; S29GL128N11FAIV20; S29GL128N11FFIV20; S29GL128N11FFI022;
Introduction Date: November 24, 2006
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-M29W128GSL70ZS6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W128GSL70ZS6E
Memory IC and Storage Component 774-M29W128GSL70ZS6E
IC FLASH 128MBIT PARALLEL 64FBGA Product overview: M29W128GSL70ZS6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128GSL70ZS6E can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PARALLEL 64FBGA Product overview: M29W128GSL70ZS6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128GSL70ZS6E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M29W128GSL70ZS6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 70 ns 64-FBGA (11x13)

FLASH - NOR Memory IC 128Mbit Parallel 70 ns 64-FBGA (11x13)

Buy Now
IC FLASH 128MBIT PARALLEL 64FBGA

IC FLASH 128MBIT PARALLEL 64FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M29W128GSL70ZS6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W128GSL70ZS6E
Integrated Circuits (ICs) - Memory - Memory M29W128GSL70ZS6E
IC FLASH 128MBIT PARALLEL 64FBGA

IC FLASH 128MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 784951-M29W128GSL70ZS6E 774-M29W128GSL70ZS6E M29W128GSL70ZS6E M29W128GSL70ZS6E M29W128GSL70ZS6E
Product Name Memory - Flash - M29W128GSL70ZS6E Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 00002161516 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 27C16Q45/B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 450 ns
Density 16 kbits
View Details
2 suppliers