IC FLASH 128MBIT PARALLEL 64TBGA
IC FLASH 128MBIT PARALLEL 64TBGA
FLASH - NOR Memory IC 128Mbit Parallel 70 ns 64-TBGA (10x13)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M29W128GSL70ZA6F TR | M29W128GSL70ZA6F TR | M29W128GSL70ZA6F TR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Density | 128000 kbits | 128000 kbits | 128000 kbits |
| Supply Voltage | 64-TBGA | 3.6V; 2.7V ~ 3.6V |