Micron Technology, Inc. Automotive 3V 3.3V Memory IC and Storage Component M29W128GL7AZS6F

Description
NOR Flash Parallel 3V/3.3V 128M-bit 16M x 8/8M x 16 70ns Automotive 64-Pin FBGA T/R / IC FLASH 128MBIT 70NS 64FBGA Product overview: M29W128GL7AZS6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128GL7AZS6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NOR Flash Parallel 3V/3.3V 128M-bit 16M x 8/8M x 16 70ns Automotive 64-Pin FBGA T/R / IC FLASH 128MBIT 70NS 64FBGA Product overview: M29W128GL7AZS6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128GL7AZS6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 3V 3.3V Memory IC and Storage Component - 774-M29W128GL7AZS6F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3V 3.3V Memory IC and Storage Component
774-M29W128GL7AZS6F
Automotive 3V 3.3V Memory IC and Storage Component 774-M29W128GL7AZS6F
NOR Flash Parallel 3V/3.3V 128M-bit 16M x 8/8M x 16 70ns Automotive 64-Pin FBGA T/R / IC FLASH 128MBIT 70NS 64FBGA Product overview: M29W128GL7AZS6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128GL7AZS6F can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 128M-bit 16M x 8/8M x 16 70ns Automotive 64-Pin FBGA T/R / IC FLASH 128MBIT 70NS 64FBGA Product overview: M29W128GL7AZS6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128GL7AZS6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M29W128GL7AZS6F - 037973-M29W128GL7AZS6F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W128GL7AZS6F
037973-M29W128GL7AZS6F
Memory - Flash - M29W128GL7AZS6F 037973-M29W128GL7AZS6F
Manufacturer: Micron Technology Inc. Win Source Part Number: 037973-M29W128GL7AZS 6F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-FBGA (11x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): MX29GL128FUXFI-11G; MX29GL128FDXFI-11G ; MX29GL128FLXFI-90G ; MX29GL128FHXFI-90G; ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 037973-M29W128GL7AZS6F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (16M x 8, 8M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-FBGA (11x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): MX29GL128FUXFI-11G; MX29GL128FDXFI-11G ; MX29GL128FLXFI-90G ; MX29GL128FHXFI-90G;
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M29W128GL7AZS6F 037973-M29W128GL7AZS6F
Product Name Automotive 3V 3.3V Memory IC and Storage Component Memory - Flash - M29W128GL7AZS6F
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - 9423DC - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 6116LA45TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details