Category: IT infrastructure Memory
Win Source Part Number: 1452270-M29W128GL7AZ
Manufacturer: Micron Technology Inc.
FLASH - NOR Memory IC 128Mbit Parallel 70 ns 64-TBGA (10x13)
IC FLASH 128MBIT PARALLEL 64TBGA
IC FLASH 128MBIT PARALLEL 64TBGA
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1452270-M29W128GL7AZA6E | M29W128GL7AZA6E | M29W128GL7AZA6E | M29W128GL7AZA6E |
| Product Name | IT infrastructure Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 70 ns | 70 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| Density | 128000 kbits | 128000 kbits | 128000 kbits |