Micron Technology, Inc. Memory IC and Storage Component M29W128GL70ZS6E

Description
IC FLASH 128MBIT PARALLEL 64FBGA Product overview: M29W128GL70ZS6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128GL70ZS6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 128MBIT PARALLEL 64FBGA Product overview: M29W128GL70ZS6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128GL70ZS6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M29W128GL70ZS6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W128GL70ZS6E
Memory IC and Storage Component 774-M29W128GL70ZS6E
IC FLASH 128MBIT PARALLEL 64FBGA Product overview: M29W128GL70ZS6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128GL70ZS6E can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PARALLEL 64FBGA Product overview: M29W128GL70ZS6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128GL70ZS6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M29W128GL70ZS6E - 784949-M29W128GL70ZS6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W128GL70ZS6E
784949-M29W128GL70ZS6E
Memory - Flash - M29W128GL70ZS6E 784949-M29W128GL70ZS6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 784949-M29W128GL70ZS 6E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-LBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: M29W128GL Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 64-FBGA (11x13) Alternative Parts (Cross-Reference): M29W128GL7AZS6E; M29W128GH7AZS6E; S29GL128P11FACV12; S29GL128P11FFC010; Introduction Date: May 05, 2015 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 784949-M29W128GL70ZS6E
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-LBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8, 8M x 16)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: M29W128GL
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 64-FBGA (11x13)
Alternative Parts (Cross-Reference): M29W128GL7AZS6E; M29W128GH7AZS6E; S29GL128P11FACV12; S29GL128P11FFC010;
Introduction Date: May 05, 2015
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - M29W128GL70ZS6E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 70ns 64-FBGA (11x13)

FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 70ns 64-FBGA (11x13)

Buy Now Datasheet
IC FLASH 128MBIT PARALLEL 64FBGA

IC FLASH 128MBIT PARALLEL 64FBGA

Supplier's Site Datasheet
IC FLASH 128MBIT PARALLEL 64FBGA

IC FLASH 128MBIT PARALLEL 64FBGA

Supplier's Site Datasheet
Memory - M29W128GL70ZS6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 70 ns 64-FBGA (11x13)

FLASH - NOR Memory IC 128Mbit Parallel 70 ns 64-FBGA (11x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M29W128GL70ZS6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W128GL70ZS6E
Integrated Circuits (ICs) - Memory - Memory M29W128GL70ZS6E
IC FLASH 128MBIT PARALLEL 64FBGA

IC FLASH 128MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M29W128GL70ZS6E 784949-M29W128GL70ZS6E M29W128GL70ZS6E-ND M29W128GL70ZS6E M29W128GL70ZS6E M29W128GL70ZS6E M29W128GL70ZS6E
Product Name Memory IC and Storage Component Memory - Flash - M29W128GL70ZS6E Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH - NOR Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
 - 27C128-30MD - Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; SBCDIP
View Details
4 suppliers