Micron Technology, Inc. Integrated Circuits (ICs) - Memory - Memory M29W128GL70ZA6F TR

Description
IC FLASH 128MBIT PARALLEL 64TBGA
Description
IC FLASH 128MBIT PARALLEL 64TBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The M29W128GL70ZA6F TR is a 128Mbit Parallel NOR Flash memory device from Quarktwin Technology Ltd. It operates at a supply voltage of 2.7V to 3.6V for program, erase, and read functions, with I/O buffers supporting 1.65V to 3.6V. The device features a page size of 8 words (16 bytes) and offers asynchronous random/page read access times of 25 to 30ns for page access and 60 to 80ns for random access. It includes a 32-word write buffer for fast programming and supports enhanced buffered program commands for 256-word operations. The memory organization consists of 128 uniform blocks, each 128Kbytes or 64Kwords in size. It has a program time of 16µs per byte/word and a chip program time of 5 seconds with fast programming voltage (V_PPH) and 8 seconds without it. The device supports program/erase suspend and resume capabilities, allowing reads from any block during a program suspend operation and reads or programming of another block during an erase suspend operation. The M29W128GL70ZA6F TR is designed for low power consumption and is compliant with RoHS standards. It is available in a 64-ball TBGA package measuring 10mm x 13mm and is rated for automotive applications with a temperature range of -40°C to +125°C. The device also features various protection mechanisms, including software protection and a permanent identification block.

Datasheet Summary
Powered by GS/AI

The M29W128GL70ZA6F TR is a 128Mbit Parallel NOR Flash memory device from Quarktwin Technology Ltd. It operates at a supply voltage of 2.7V to 3.6V for program, erase, and read functions, with I/O buffers supporting 1.65V to 3.6V. The device features a page size of 8 words (16 bytes) and offers asynchronous random/page read access times of 25 to 30ns for page access and 60 to 80ns for random access. It includes a 32-word write buffer for fast programming and supports enhanced buffered program commands for 256-word operations. The memory organization consists of 128 uniform blocks, each 128Kbytes or 64Kwords in size. It has a program time of 16µs per byte/word and a chip program time of 5 seconds with fast programming voltage (V_PPH) and 8 seconds without it. The device supports program/erase suspend and resume capabilities, allowing reads from any block during a program suspend operation and reads or programming of another block during an erase suspend operation. The M29W128GL70ZA6F TR is designed for low power consumption and is compliant with RoHS standards. It is available in a 64-ball TBGA package measuring 10mm x 13mm and is rated for automotive applications with a temperature range of -40°C to +125°C. The device also features various protection mechanisms, including software protection and a permanent identification block.

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W128GL70ZA6F TR
Integrated Circuits (ICs) - Memory - Memory M29W128GL70ZA6F TR
IC FLASH 128MBIT PARALLEL 64TBGA

IC FLASH 128MBIT PARALLEL 64TBGA

Supplier's Site
Memory - M29W128GL70ZA6F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 70 ns 64-TBGA (10x13)

FLASH - NOR Memory IC 128Mbit Parallel 70 ns 64-TBGA (10x13)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number M29W128GL70ZA6F TR M29W128GL70ZA6F TR
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Density 128000 kbits 128000 kbits
Supply Voltage 64-TBGA 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060586 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - S25FL128SAGMFB010 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details