Micron Technology, Inc. Memory M29W128GL70N6F TR

Description
FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 70ns 56-TSOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 70ns 56-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1554-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 70ns 56-TSOP

FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 70ns 56-TSOP

Buy Now Datasheet
Memory - Flash - M29W128GL70N6F TR - 784948-M29W128GL70N6F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W128GL70N6F TR
784948-M29W128GL70N6F TR
Memory - Flash - M29W128GL70N6F TR 784948-M29W128GL70N6F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 784948-M29W128GL70N6 F TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 70ns Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 56-TSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 784948-M29W128GL70N6F TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8, 8M x 16)
Access Time: 70ns
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 56-TSOP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-M29W128GL70N6F TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W128GL70N6F TR
Memory IC and Storage Component 774-M29W128GL70N6F TR
IC FLASH 128MBIT PARALLEL 56TSOP Product overview: M29W128GL70N6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128GL70N6F TR can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PARALLEL 56TSOP Product overview: M29W128GL70N6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128GL70N6F TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M29W128GL70N6F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 70 ns 56-TSOP

FLASH - NOR Memory IC 128Mbit Parallel 70 ns 56-TSOP

Buy Now Datasheet
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M29W128GL70N6F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W128GL70N6F TR
Integrated Circuits (ICs) - Memory - Memory M29W128GL70N6F TR
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1554-2-ND 784948-M29W128GL70N6F TR 774-M29W128GL70N6F TR M29W128GL70N6F TR M29W128GL70N6F TR M29W128GL70N6F TR
Product Name Memory Memory - Flash - M29W128GL70N6F TR Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type "56-TFSOP (0.724"", 18.40mm Width)" Tape & Reel (TR) 56-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-4072-01A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details